SemiNex Corporation 1470nm Multi Chip Module 2CM-401

Description
Medical - Professional / 1470nm Multi Chip Module
Description
Medical - Professional / 1470nm Multi Chip Module

Suppliers

Company
Product
Description
Supplier Links
1470nm Multi Chip Module - 2CM-401 - SemiNex Corporation
Danvers, MA, United States
1470nm Multi Chip Module
2CM-401
1470nm Multi Chip Module 2CM-401
Medical - Professional / 1470nm Multi Chip Module

Medical - Professional / 1470nm Multi Chip Module

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number 2CM-401
Product Name 1470nm Multi Chip Module
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1480 nm (14800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Edge 24 - CO2 Engraving and Cutting Laser Machine -24x24 inch - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers
Laser Wavelength Invisible
CDRH Classification Class II
View Details
Ushio Laser Diodes - HL7302MG-A - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
Features Polarized Output
View Details
Laser Diodes, Modules - 448-LASERDISPLPL90AHPSA1-ND - DigiKey
Specs
Wavelength Range 905 nm (9050 Å)
View Details
2 suppliers
Laser-Driven Light Sources (LDLS) - EQ-99X-CAL-S - Hamamatsu Photonics Europe
Specs
CDRH Classification Class I
View Details