SemiNex Corporation 1470nm Multi Chip Module 2CM-201

Description
Medical - Professional / 1470nm Multi Chip Module
Description
Medical - Professional / 1470nm Multi Chip Module

Suppliers

Company
Product
Description
Supplier Links
1470nm Multi Chip Module - 2CM-201 - SemiNex Corporation
Danvers, MA, United States
1470nm Multi Chip Module
2CM-201
1470nm Multi Chip Module 2CM-201
Medical - Professional / 1470nm Multi Chip Module

Medical - Professional / 1470nm Multi Chip Module

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number 2CM-201
Product Name 1470nm Multi Chip Module
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1480 nm (14800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

 - Epilog Fusion Ascent 24 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details
Ushio Laser Diodes - HL65303HD - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Features Polarized Output
Wavelength Range 665 nm (6650 Å)
View Details
Laser Diode & Light Fiber for LTT - LASER DIODE SPL-PL90 A - Infineon Technologies AG
Specs
Laser Type Laser Diodes
View Details
CW quantum cascade lasers - L12004-2190H-C - Hamamatsu Photonics Europe
Specs
Wavelength Range 4570 nm (45700 Å)
Laser Power 20 milliwatts
View Details