Semikron, Inc. Igbt Driver Core, 15A,1.2S; No. Of Channels Semikron SKYPER 32 PRO

Description
IGBT DRIVER CORE, 15A,1.2s; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:IGBT; No. of Pins:20Pins; IC Case / Package:Module; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:14.4V RoHS Compliant: Yes
Datasheet
Description
IGBT DRIVER CORE, 15A,1.2s; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:IGBT; No. of Pins:20Pins; IC Case / Package:Module; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:14.4V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Igbt Driver Core, 15A,1.2S; No. Of Channels Semikron - 16M0274 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Driver Core, 15A,1.2S; No. Of Channels Semikron
16M0274
Igbt Driver Core, 15A,1.2S; No. Of Channels Semikron 16M0274
IGBT DRIVER CORE, 15A,1.2s; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:IGBT; No. of Pins:20Pins; IC Case / Package:Module; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:14.4V RoHS Compliant: Yes

IGBT DRIVER CORE, 15A,1.2s; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:IGBT; No. of Pins:20Pins; IC Case / Package:Module; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:14.4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 16M0274
Product Name Igbt Driver Core, 15A,1.2S; No. Of Channels Semikron
Supply Voltage 14.4 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6265KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Down (Buck), Step-Up (Boost)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
 - 54367J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53302-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details