Semikron, Inc. Scr Thyristor, 240A, 1.6Kv, B 8; Scr Module Type Semikron SKT 240/16 E

Description
SCR THYRISTOR, 240A, 1.6KV, B 8; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:240A; On State RMS Current:600A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes
Description
SCR THYRISTOR, 240A, 1.6KV, B 8; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:240A; On State RMS Current:600A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 240A, 1.6Kv, B 8; Scr Module Type Semikron - 63K6180 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 240A, 1.6Kv, B 8; Scr Module Type Semikron
63K6180
Scr Thyristor, 240A, 1.6Kv, B 8; Scr Module Type Semikron 63K6180
SCR THYRISTOR, 240A, 1.6KV, B 8; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:240A; On State RMS Current:600A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes

SCR THYRISTOR, 240A, 1.6KV, B 8; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:240A; On State RMS Current:600A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 63K6180
Product Name Scr Thyristor, 240A, 1.6Kv, B 8; Scr Module Type Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B671-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2144269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Diode, scr
Package Type Semipack1
Pin Count 5
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 70903317 - Radwell International
Specs
Thyristor Type SCR
View Details
SCRs - Single - 5P4J-AZ - 856784-5P4J-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details