Semikron, Inc. Scr Thyristor, 130A, 1.6Kv, B 6; Scr Module Type Semikron SKT 130/16 E

Description
SCR THYRISTOR, 130A, 1.6KV, B 6; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:130A; On State RMS Current:220A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
Description
SCR THYRISTOR, 130A, 1.6KV, B 6; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:130A; On State RMS Current:220A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 130A, 1.6Kv, B 6; Scr Module Type Semikron - 91H2203 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 130A, 1.6Kv, B 6; Scr Module Type Semikron
91H2203
Scr Thyristor, 130A, 1.6Kv, B 6; Scr Module Type Semikron 91H2203
SCR THYRISTOR, 130A, 1.6KV, B 6; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:130A; On State RMS Current:220A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

SCR THYRISTOR, 130A, 1.6KV, B 6; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:130A; On State RMS Current:220A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 91H2203
Product Name Scr Thyristor, 130A, 1.6Kv, B 6; Scr Module Type Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR10KM-12LC-A8#X5 - 913106-BCR10KM-12LC-A8#X5 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B572-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details
SCRs - Single - Modules - IRKT26-06 - 724088-IRKT26-06 - Win Source Electronics
Specs
Thyristor Type SCR
View Details