Semikron, Inc. Transistor; Continuous Collector Current Semikron SKM75GB12V

Description
TRANSISTOR; Continuous Collector Current:114A; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR; Continuous Collector Current:114A; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor; Continuous Collector Current Semikron - 77R2592 - Newark, An Avnet Company
Chicago, IL, United States
Transistor; Continuous Collector Current Semikron
77R2592
Transistor; Continuous Collector Current Semikron 77R2592
TRANSISTOR; Continuous Collector Current:114A; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV; Product Range:- RoHS Compliant: Yes

TRANSISTOR; Continuous Collector Current:114A; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 77R2592
Product Name Transistor; Continuous Collector Current Semikron
Transistor Type Transistor; Continuous Collector Current Semikron
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56PASTX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers
Specs
Transistor Type MOSFET
View Details
MOSFETs - 1220614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details
Single FETs, MOSFETs - 448-AIMBG75R020M1HXTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details