SKM75GB12T4 is a dual N-channel IGBT module with a 1200 V voltage rating and 75 A continuous collector current, designed for AC inverter drives, UPS, and electronic welding applications up to 20 kHz. The module uses IGBT4 and CAL4 technology with a Direct Bonded Copper (DBC) baseplate and an integrated gate resistor. It is packaged in a SEMITRANS 2 case with a mass of 160 g and requires mounting with M6 screws at 3 to 5 Nm torque. The maximum case temperature is 125°C, and the recommended operating temperature range is -40°C to 150°C. It meets UL 94 V-0 and is UL recognized under file E63532.
IGBT Array & Module Transistor, Dual N Channel, 115 A, 1.85 V, 1.2 kV, Module RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 55X3202 |
| Product Name | Igbt Array & Module Transistor, Dual N Channel, 115 A, 1.85 V, 1.2 Kv, Module Rohs Compliant Semikron |
| Polarity | N-Channel |