Semikron, Inc. Igbt Module, Single, 1.2Kv, 913A; Continuous Collector Current Semikron SKM600GA12E4

Description
IGBT MODULE, SINGLE, 1.2KV, 913A; Continuous Collector Current:913A; Collector Emitter Saturation Voltage:1.8V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
Description
IGBT MODULE, SINGLE, 1.2KV, 913A; Continuous Collector Current:913A; Collector Emitter Saturation Voltage:1.8V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Igbt Module, Single, 1.2Kv, 913A; Continuous Collector Current Semikron - 77R2590 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module, Single, 1.2Kv, 913A; Continuous Collector Current Semikron
77R2590
Igbt Module, Single, 1.2Kv, 913A; Continuous Collector Current Semikron 77R2590
IGBT MODULE, SINGLE, 1.2KV, 913A; Continuous Collector Current:913A; Collector Emitter Saturation Voltage:1.8V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

IGBT MODULE, SINGLE, 1.2KV, 913A; Continuous Collector Current:913A; Collector Emitter Saturation Voltage:1.8V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 77R2590
Product Name Igbt Module, Single, 1.2Kv, 913A; Continuous Collector Current Semikron
TJ ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - FGI3040G2 - 871764-FGI3040G2 - Win Source Electronics
Specs
Package Type SOT3
Features Bipolar (BJT) Transistor
View Details
Discrete IGBT Modules With diode - W series (High speed) Model: FGZ75N65WE - Fuji Electric Corp. of America
Specs
VCES 650 volts
IC(max) 75 amps
Switching Speed 20 kHz
View Details
 - BSM20GD60DLC - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Module
View Details
3 suppliers