Semikron, Inc. Transistor; Continuous Collector Current Semikron SKM50GB12V

Description
TRANSISTOR; Continuous Collector Current:79A; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:940mV; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR; Continuous Collector Current:79A; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:940mV; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor; Continuous Collector Current Semikron - 77R2589 - Newark, An Avnet Company
Chicago, IL, United States
Transistor; Continuous Collector Current Semikron
77R2589
Transistor; Continuous Collector Current Semikron 77R2589
TRANSISTOR; Continuous Collector Current:79A; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:940mV; Product Range:- RoHS Compliant: Yes

TRANSISTOR; Continuous Collector Current:79A; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:940mV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 77R2589
Product Name Transistor; Continuous Collector Current Semikron
Transistor Type Transistor; Continuous Collector Current Semikron
Unlock Full Specs
to access all available technical data

Similar Products