SKM50GB12T4 is a dual IGBT module with integrated gate resistors and soft-switching CAL4 diodes, designed for AC inverter drives, UPS, and electronic welders up to 20 kHz. It features a SEMITRANS 2 package with a direct bonded copper (DBC) baseplate and is rated for 1200 V collector-emitter voltage and 81 A continuous collector current at 25°C case temperature. The module supports junction temperatures from -40°C to 175°C and has a maximum case temperature limit of 125°C. It includes UL recognition (E63532) and measures 160 g in weight, with M6 mounting holes for heat sink attachment at 3-5 Nm torque. The IGBT exhibits a collector-emitter saturation voltage of 1.85 V to 2.40 V, and total gate charge of 280 nC. Thermal resistance from junction to case is 0.53 K/W for the IGBT and 0.84 K/W for the diode. Neutral logic has no regulated regulators.
IGBT Array & Module Transistor, Dual NPN, 81 A, 1.85 V, 1.2 kV, SEMITRANS 2 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 96W3227 |
| Product Name | Igbt Array & Module Transistor, Dual Npn, 81 A, 1.85 V, 1.2 Kv, Semitrans 2 Rohs Compliant Semikron |
| Package Type | TO-3 |