Semikron, Inc. Igbt, Module, 1.2Kv, 699A; Continuous Collector Current Semikron SKM450GB12E4

Description
IGBT, MODULE, 1.2KV, 699A; Continuous Collector Current:699A; Collector Emitter Saturation Voltage:1.82V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
Description
IGBT, MODULE, 1.2KV, 699A; Continuous Collector Current:699A; Collector Emitter Saturation Voltage:1.82V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Igbt, Module, 1.2Kv, 699A; Continuous Collector Current Semikron - 86W0696 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Module, 1.2Kv, 699A; Continuous Collector Current Semikron
86W0696
Igbt, Module, 1.2Kv, 699A; Continuous Collector Current Semikron 86W0696
IGBT, MODULE, 1.2KV, 699A; Continuous Collector Current:699A; Collector Emitter Saturation Voltage:1.82V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

IGBT, MODULE, 1.2KV, 699A; Continuous Collector Current:699A; Collector Emitter Saturation Voltage:1.82V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 86W0696
Product Name Igbt, Module, 1.2Kv, 699A; Continuous Collector Current Semikron
TJ ? to 175 C (? to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBT - 159789295 - Radwell International
Fuji Electric Corp. of America
View Details
IGBTs - Single - AUIRGPS4070D0 - 912290-AUIRGPS4070D0 - Win Source Electronics
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; PG-TO274-3-903
Features IGBT Trench 600 V 240 A 750 W Through Hole PG-TO274-3-903
View Details
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKQB120N75CP2 - AIKQB120N75CP2 - Infineon Technologies AG
Specs
VCE(on) 750 volts
Switching Speed 7 to 15 kHz
tr 69 ns
View Details