Semikron, Inc. Igbt Module, Dual, 1.7Kv, 390A; Continuous Collector Current Semikron SKM400GB176DL3

Description
IGBT MODULE, DUAL, 1.7KV, 390A; Continuous Collector Current:390A; Collector Emitter Saturation Voltage:2V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.7kV RoHS Compliant: Yes
Description
IGBT MODULE, DUAL, 1.7KV, 390A; Continuous Collector Current:390A; Collector Emitter Saturation Voltage:2V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.7kV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Igbt Module, Dual, 1.7Kv, 390A; Continuous Collector Current Semikron - 77R2587 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module, Dual, 1.7Kv, 390A; Continuous Collector Current Semikron
77R2587
Igbt Module, Dual, 1.7Kv, 390A; Continuous Collector Current Semikron 77R2587
IGBT MODULE, DUAL, 1.7KV, 390A; Continuous Collector Current:390A; Collector Emitter Saturation Voltage:2V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.7kV RoHS Compliant: Yes

IGBT MODULE, DUAL, 1.7KV, 390A; Continuous Collector Current:390A; Collector Emitter Saturation Voltage:2V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.7kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 77R2587
Product Name Igbt Module, Dual, 1.7Kv, 390A; Continuous Collector Current Semikron
TJ ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKP20N60CT - AIKP20N60CT - Infineon Technologies AG
Specs
VCE(on) 600 volts
Switching Speed 0.0 to 30 kHz
tr 14 ns
View Details
IGBTs - Modules - FS10R06VL4_B2 - 872266-FS10R06VL4_B2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT Module
View Details
IGBT Module - 19567903 - Radwell International
Fuji Electric Corp. of America
View Details