SKM400GB12T4 is a dual N-channel IGBT module with a 1200 V blocking voltage and a nominal collector current of 400 A, designed for switching frequencies up to 20 kHz in applications such as AC inverter drives, UPS, and electronic welders. It features a SEMITRANS® 3 package with an isolated copper baseplate using DBC technology, an integrated gate resistor, and a case temperature limit of 125°C max. The module measures 325 g and includes M6 mounting holes for heat sink and terminal connections. IGBT and diode characteristics are rated for junction temperatures up to 175°C, with a gate-emitter voltage range of -20 to +20 V. The device meets UL 94 V-0 and is UL recognized under file number E63532.
IGBT Array & Module Transistor, Dual N Channel, 616 A, 1.8 V, 1.2 kV, Module RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 55X3198 |
| Product Name | Igbt Array & Module Transistor, Dual N Channel, 616 A, 1.8 V, 1.2 Kv, Module Rohs Compliant Semikron |
| Polarity | N-Channel |