IGBT MODULE, SINGLE, 1.7KV, 430A; Continuous Collector Current:430A; Collector Emitter Saturation Voltage:2V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.7kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 23X8933 |
| Product Name | Igbt Module, Single, 1.7Kv, 430A; Continuous Collector Current Semikron |
| TJ | ? to 150 C (? to 302 F) |