Semikron, Inc. Igbt Module, Single, 1.2Kv, 616A; Continuous Collector Current Semikron SKM400GAR12E4

Description
IGBT MODULE, SINGLE, 1.2KV, 616A; Continuous Collector Current:616A; Collector Emitter Saturation Voltage:1.8V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
Description
IGBT MODULE, SINGLE, 1.2KV, 616A; Continuous Collector Current:616A; Collector Emitter Saturation Voltage:1.8V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Igbt Module, Single, 1.2Kv, 616A; Continuous Collector Current Semikron - 77R2581 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module, Single, 1.2Kv, 616A; Continuous Collector Current Semikron
77R2581
Igbt Module, Single, 1.2Kv, 616A; Continuous Collector Current Semikron 77R2581
IGBT MODULE, SINGLE, 1.2KV, 616A; Continuous Collector Current:616A; Collector Emitter Saturation Voltage:1.8V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

IGBT MODULE, SINGLE, 1.2KV, 616A; Continuous Collector Current:616A; Collector Emitter Saturation Voltage:1.8V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 77R2581
Product Name Igbt Module, Single, 1.2Kv, 616A; Continuous Collector Current Semikron
TJ ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBT; IGBT+FWD; Molded; TO-247 Case; 65A Collector; 200 W (Max.); 600V; +/-20V - 70212526 - Allied Electronics, Inc.
Specs
Polarity N-Channel
VCE(on) 2.4 volts
PD 200000 milliwatts
View Details
IGBTs - Modules - FS10R06VL4_B2 - 872266-FS10R06VL4_B2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT Module
View Details
IC IGBT DVR 1200V DSO8 - 376-1EDI20N12AFXUMA1 - Utmel Electronic Limited
Specs
tf 10 to 9 ns
PD 400 milliwatts
TJ -40 to 150 C (-40 to 302 F)
View Details