The SKM400GAL176D is a single-phase IGBT module with a 1700 V Collector-Emitter voltage rating and a continuous collector current of 430 A, featuring a freewheeling diode. It is housed in a SEMITRANS 3 package with a module size of 74 mm × 47 mm. The device is rated for a maximum junction temperature of 150 °C and meets UL 94 V-0 flammability standard and UL Recognized File No. 63532. It complies with RoHS and is designed for applications requiring high power switching and efficient thermal performance.
IGBT MODULE, SINGLE, 1.7KV, 430A; Continuous Collector Current:430A; Collector Emitter Saturation Voltage:2V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.7kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 27T8367 |
| Product Name | Igbt Module, Single, 1.7Kv, 430A; Continuous Collector Current Semikron |
| TJ | ? to 150 C (? to 302 F) |