Semikron, Inc. Transistor; Continuous Collector Current Semikron SKM400GA12V

Description
TRANSISTOR; Continuous Collector Current:598A; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:940mV; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR; Continuous Collector Current:598A; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:940mV; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor; Continuous Collector Current Semikron - 77R2584 - Newark, An Avnet Company
Chicago, IL, United States
Transistor; Continuous Collector Current Semikron
77R2584
Transistor; Continuous Collector Current Semikron 77R2584
TRANSISTOR; Continuous Collector Current:598A; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:940mV; Product Range:- RoHS Compliant: Yes

TRANSISTOR; Continuous Collector Current:598A; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:940mV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 77R2584
Product Name Transistor; Continuous Collector Current Semikron
Transistor Type Transistor; Continuous Collector Current Semikron
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKBE50N65RF5ATMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
Mosfet, N Channel, 60V, 0.31A, Sot323; Channel Type Nexperia - 55T7739 - Newark, An Avnet Company
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type TO-3
View Details
Specs
Transistor Type MOSFET
View Details