IGBT MODULE, DUAL, 1.2KV, 422A; Continuous Collector Current:422A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 77R2572 |
| Product Name | Igbt Module, Dual, 1.2Kv, 422A; Continuous Collector Current Semikron |
| TJ | ? to 125 C (? to 257 F) |