Manufacturer: Semikron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093343-SKM300GB128D
Length: 106.4 mm
Mounting: SMD (SMT)
Height: 30 mm
Number of Pins: 7
Width: 61.4 mm
Rise Time: 55 ns
Fall Time: 60 ns
Categories: OEM Parts( S )
Case / Package: D
Alternative Parts (Cross-Reference): APTGT600U120D4G; APTGL475U120D4G; APTGT600U170D4GSKM 300 GB 128 D; SKM 300 GB 128 D.; SKM 300 GB128D;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Screw
RoHS: Compliant
Min Operating Temperature: -40 °C
Collector Emitter Breakdown Voltage: 1.2 kV
Collector Emitter Voltage (VCEO): 1.2 kV
Max Collector Current: 370 A
Collector Emitter Saturation Voltage: 1.9 V
Gate to Source Voltage (Vgs): 20 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1093343-SKM300GB128D |
| Product Name | OEM Parts - OEM Parts ( S ) - SKM300GB128D |