Semikron, Inc. Igbt Module, Single, 1.2Kv, 422A; Continuous Collector Current Semikron SKM300GAL12T4

Description
IGBT MODULE, SINGLE, 1.2KV, 422A; Continuous Collector Current:422A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
Description
IGBT MODULE, SINGLE, 1.2KV, 422A; Continuous Collector Current:422A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Igbt Module, Single, 1.2Kv, 422A; Continuous Collector Current Semikron - 77R2567 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module, Single, 1.2Kv, 422A; Continuous Collector Current Semikron
77R2567
Igbt Module, Single, 1.2Kv, 422A; Continuous Collector Current Semikron 77R2567
IGBT MODULE, SINGLE, 1.2KV, 422A; Continuous Collector Current:422A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

IGBT MODULE, SINGLE, 1.2KV, 422A; Continuous Collector Current:422A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 77R2567
Product Name Igbt Module, Single, 1.2Kv, 422A; Continuous Collector Current Semikron
TJ ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Modules - DDB2U30N08VRBOMA1307 - 888017-DDB2U30N08VRBOMA1307 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT Module
View Details
IGBT - 436276 - Radwell International
Fuji Electric Corp. of America
View Details
Single IGBTs - 448-AIKW50N65DF5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers