Semikron, Inc. Igbt Module; Continuous Collector Current Semikron SKM300GA12V

Description
IGBT Module; Continuous Collector Current:443A; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:940mV; Product Range:- RoHS Compliant: Yes
Description
IGBT Module; Continuous Collector Current:443A; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:940mV; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Igbt Module; Continuous Collector Current Semikron - 77R2571 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module; Continuous Collector Current Semikron
77R2571
Igbt Module; Continuous Collector Current Semikron 77R2571
IGBT Module; Continuous Collector Current:443A; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:940mV; Product Range:- RoHS Compliant: Yes

IGBT Module; Continuous Collector Current:443A; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:940mV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 77R2571
Product Name Igbt Module; Continuous Collector Current Semikron
TJ ? to 175 C (? to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBT, CoolSiC™ hybrid devices - AIKW50N65RF5 - Infineon Technologies AG
Specs
tr 12 ns
tf 13 ns
Package Type TO-247; PG-TO247-3
View Details
IGBTs - Modules - FS35R12YT3BOMA1 - 872299-FS35R12YT3BOMA1 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT Module
View Details
IGBT - 119969632 - Radwell International
Fuji Electric Corp. of America
View Details