Semikron, Inc. Igbt Module, Single, 1.2Kv, 422A; Continuous Collector Current Semikron SKM300GA12E4

Description
IGBT MODULE, SINGLE, 1.2KV, 422A; Continuous Collector Current:422A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
Description
IGBT MODULE, SINGLE, 1.2KV, 422A; Continuous Collector Current:422A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Igbt Module, Single, 1.2Kv, 422A; Continuous Collector Current Semikron - 77R2570 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module, Single, 1.2Kv, 422A; Continuous Collector Current Semikron
77R2570
Igbt Module, Single, 1.2Kv, 422A; Continuous Collector Current Semikron 77R2570
IGBT MODULE, SINGLE, 1.2KV, 422A; Continuous Collector Current:422A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

IGBT MODULE, SINGLE, 1.2KV, 422A; Continuous Collector Current:422A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 77R2570
Product Name Igbt Module, Single, 1.2Kv, 422A; Continuous Collector Current Semikron
TJ ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete IGBT Modules With diode - V series (6th-Gen) Model: FGW50N60HD - Fuji Electric Corp. of America
Specs
VCES 600 volts
IC(max) 50 amps
Switching Speed 20 kHz
View Details
IGBTs - Single - RJP4055DPP-91#T2 - 891800-RJP4055DPP-91#T2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
Single IGBTs - 448-AIGB50N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
3 suppliers