IGBT, MODULE, 1.2KV, 160A; Continuous Collector Current:160A; Collector Emitter Saturation Voltage:1.8V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
IGBT Array & Module Transistor, N Channel, 160 A, 1.8 V, 1.2 kV, Module RoHS Compliant: Yes
| Galco Industrial Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SKM100GAL12T4 | 86W0680 | 55X3179 |
| Product Name | SEKG IGBTs | Igbt, Module, 1.2Kv, 160A; Continuous Collector Current Semikron | Igbt Array & Module Transistor, N Channel, 160 A, 1.8 V, 1.2 Kv, Module Rohs Compliant Semikron |
| TJ | ? to 175 C (? to 347 F) |