SKM50GB063D is a Semitrans® 2 IGBT module for switched mode power supplies, UPS, and three-phase motor control. It has a non-punch-through IGBT with a 600 V collector-emitter voltage rating and a 50 A nominal collector current. The module features an isolated copper baseplate, positive temperature coefficient of VCE(sat), and short-circuit protection up to 10 µs. Typical on-state voltage is 2.1 V at 25°C and 50 A. Thermal resistance from junction to case is 0.5 K/W for the IGBT and 1 K/W for the diode. Maximum junction temperature is 150°C. The module is rated for 2500 V AC isolation and measures 160 g. It meets IEC 60747-1 for electrostatic discharge sensitivity.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 23K7308 |
| Product Name | Igbt Power Module Semikron |
| Package Type | TO-3 |