IGBT MODULE, 1.7KV, 430A, SEMITRANS 3; Continuous Collector Current:440A; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.7kV; Product Range:SEMITRANS 2 SKM Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 88K1211 |
| Product Name | Igbt Module, 1.7Kv, 430A, Semitrans 3; Continuous Collector Current Semikron |
| TJ | ? to 150 C (? to 302 F) |