Semikron, Inc. Igbt Module, 1.7Kv, 260A, Semitrans 3; Continuous Collector Current Semikron SKM 200 GB 176 D

Description
IGBT MODULE, 1.7KV, 260A, SEMITRANS 3; Continuous Collector Current:260A; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.7kV; Product Range:SEMITRANS 2 SKM Series RoHS Compliant: Yes
Description
IGBT MODULE, 1.7KV, 260A, SEMITRANS 3; Continuous Collector Current:260A; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.7kV; Product Range:SEMITRANS 2 SKM Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Igbt Module, 1.7Kv, 260A, Semitrans 3; Continuous Collector Current Semikron - 88K1199 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module, 1.7Kv, 260A, Semitrans 3; Continuous Collector Current Semikron
88K1199
Igbt Module, 1.7Kv, 260A, Semitrans 3; Continuous Collector Current Semikron 88K1199
IGBT MODULE, 1.7KV, 260A, SEMITRANS 3; Continuous Collector Current:260A; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.7kV; Product Range:SEMITRANS 2 SKM Series RoHS Compliant: Yes

IGBT MODULE, 1.7KV, 260A, SEMITRANS 3; Continuous Collector Current:260A; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.7kV; Product Range:SEMITRANS 2 SKM Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 88K1199
Product Name Igbt Module, 1.7Kv, 260A, Semitrans 3; Continuous Collector Current Semikron
TJ ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBT - 34939957 - Radwell International
Fuji Electric Corp. of America
View Details
 - 2EDL05I06PFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
IGBTs - Single - NGTB50N60FWG - 929130-NGTB50N60FWG - Win Source Electronics
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3; TO-247
Features IGBT Trench 600 V 100 A 223 W Through Hole TO-247
View Details