Semikron, Inc. Igbt Module, 1.2Kv, 100A, Semitrans 2; Continuous Collector Current Semikron SKM 100GAL123D

Description
IGBT MODULE, 1.2KV, 100A, SEMITRANS 2; Continuous Collector Current:100A; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV; Product Range:- RoHS Compliant: Yes
Description
IGBT MODULE, 1.2KV, 100A, SEMITRANS 2; Continuous Collector Current:100A; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Igbt Module, 1.2Kv, 100A, Semitrans 2; Continuous Collector Current Semikron - 88K1990 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module, 1.2Kv, 100A, Semitrans 2; Continuous Collector Current Semikron
88K1990
Igbt Module, 1.2Kv, 100A, Semitrans 2; Continuous Collector Current Semikron 88K1990
IGBT MODULE, 1.2KV, 100A, SEMITRANS 2; Continuous Collector Current:100A; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV; Product Range:- RoHS Compliant: Yes

IGBT MODULE, 1.2KV, 100A, SEMITRANS 2; Continuous Collector Current:100A; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 88K1990
Product Name Igbt Module, 1.2Kv, 100A, Semitrans 2; Continuous Collector Current Semikron
TJ ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Module - 191443323 - Radwell International
Fuji Electric Corp. of America
View Details
IGBTs - Single - AUIRGP66524D0 - 862677-AUIRGP66524D0 - Win Source Electronics
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3; TO-247AC
Features IGBT - 600 V 60 A 214 W Through Hole TO-247AC
View Details
 - 6ED003L06F2XUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-28
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers