Semikron, Inc. Igbt Module, 600V, 130A, Semitrans 2; Continuous Collector Current Semikron SKM 100 GB 063D

Description
IGBT MODULE, 600V, 130A, SEMITRANS 2; Continuous Collector Current:130A; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:600V; Product Range:- RoHS Compliant: Yes
Description
IGBT MODULE, 600V, 130A, SEMITRANS 2; Continuous Collector Current:130A; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:600V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Igbt Module, 600V, 130A, Semitrans 2; Continuous Collector Current Semikron - 88K1183 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module, 600V, 130A, Semitrans 2; Continuous Collector Current Semikron
88K1183
Igbt Module, 600V, 130A, Semitrans 2; Continuous Collector Current Semikron 88K1183
IGBT MODULE, 600V, 130A, SEMITRANS 2; Continuous Collector Current:130A; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:600V; Product Range:- RoHS Compliant: Yes

IGBT MODULE, 600V, 130A, SEMITRANS 2; Continuous Collector Current:130A; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 88K1183
Product Name Igbt Module, 600V, 130A, Semitrans 2; Continuous Collector Current Semikron
TJ ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data