Manufacturer: Semikron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025358-SKKT122/16E
Current Rating: 128 A
Length: 93.98 mm
Mounting: SMD (SMT)
Height: 29.9974 mm
Number of Pins: 7
Width: 34.0106 mm
Categories: OEM Parts( S )
Case / Package: Module
Alternative Parts (Cross-Reference): GBPC604-E4/51; GBPC3506-E4/51; GBPC3504-E4/51; GBPC3504; STTH120L06TV1; STPS160H100TVSKKT 122-16 E; SKKT 122/16 E; SKKT 122/16E; SKKT 12216E; SKKT122-16E; SKKT12216E;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Screw
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1025358-SKKT122/16E |
| Product Name | OEM Parts - OEM Parts ( S ) - SKKT122/16E |