Semikron, Inc. Thyristor, Scr, 570A, 1.6Kv, Semipack-5; Scr Module Type Semikron SKKT 570/16E

Description
THYRISTOR, SCR, 570A, 1.6KV, SEMIPACK-5; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:570A; On State RMS Current:1kA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THYRISTOR, SCR, 570A, 1.6KV, SEMIPACK-5; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:570A; On State RMS Current:1kA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor, Scr, 570A, 1.6Kv, Semipack-5; Scr Module Type Semikron - 74M9549 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 570A, 1.6Kv, Semipack-5; Scr Module Type Semikron
74M9549
Thyristor, Scr, 570A, 1.6Kv, Semipack-5; Scr Module Type Semikron 74M9549
THYRISTOR, SCR, 570A, 1.6KV, SEMIPACK-5; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:570A; On State RMS Current:1kA; Product Range:- RoHS Compliant: Yes

THYRISTOR, SCR, 570A, 1.6KV, SEMIPACK-5; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:570A; On State RMS Current:1kA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 74M9549
Product Name Thyristor, Scr, 570A, 1.6Kv, Semipack-5; Scr Module Type Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details
M50 Series High Surge Current Rectifiers - M5010013 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - 2N6075B - 854981-2N6075B - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 43790583 - Radwell International
Specs
Thyristor Type SCR
View Details