Manufacturer: Semikron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093337-SKKT 57/16 E
Length: 92.9894 mm
Mounting: SMD (SMT)
Height: 29.9974 mm
Number of Pins: 7
Hold Current: 250 mA
Width: 19.9898 mm
Categories: OEM Parts( S )
Case / Package: Module
Alternative Parts (Cross-Reference): GBPC604-E4/51; GBPC3506-E4/51; GBPC2510W-E4/51; GBPC3504; STTH120L06TV1; STPS200170TV1SKKT 57/16 E..; SKKT 57/16E; SKKT-57/16E; SKKT57/16E;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Screw
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 95 A
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1093337-SKKT 57/16 E |
| Product Name | OEM Parts - OEM Parts ( S ) - SKKT 57/16 E |