Semikron, Inc. Thyristor Diode Module 440A 1.6Kv A60A; Scr Module Type Semikron SKKT 430/16 E

Description
THYRISTOR DIODE MODULE 440A 1.6KV A60A; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:430A; On State RMS Current:700A; Product Range:- RoHS Compliant: Yes
Description
THYRISTOR DIODE MODULE 440A 1.6KV A60A; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:430A; On State RMS Current:700A; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor Diode Module 440A 1.6Kv A60A; Scr Module Type Semikron - 88K1180 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module 440A 1.6Kv A60A; Scr Module Type Semikron
88K1180
Thyristor Diode Module 440A 1.6Kv A60A; Scr Module Type Semikron 88K1180
THYRISTOR DIODE MODULE 440A 1.6KV A60A; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:430A; On State RMS Current:700A; Product Range:- RoHS Compliant: Yes

THYRISTOR DIODE MODULE 440A 1.6KV A60A; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:430A; On State RMS Current:700A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 88K1180
Product Name Thyristor Diode Module 440A 1.6Kv A60A; Scr Module Type Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
SCRs - Single - 03P5J-T1-AZ - 853176-03P5J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details
Thyristor Diode Module, 2.2Kv, 215A; Scr Module Type Infineon - 49AC0863 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
VDRM 2200 volts
View Details
2 suppliers