Semikron, Inc. Thyristor Diode Module 330A 1.6Kv A73B; Scr Module Type Semikron SKKT 330/16 E

Description
THYRISTOR DIODE MODULE 330A 1.6KV A73b; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:330A; On State RMS Current:510A; Product Range:- RoHS Compliant: Yes
Description
THYRISTOR DIODE MODULE 330A 1.6KV A73b; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:330A; On State RMS Current:510A; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor Diode Module 330A 1.6Kv A73B; Scr Module Type Semikron - 88K1179 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module 330A 1.6Kv A73B; Scr Module Type Semikron
88K1179
Thyristor Diode Module 330A 1.6Kv A73B; Scr Module Type Semikron 88K1179
THYRISTOR DIODE MODULE 330A 1.6KV A73b; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:330A; On State RMS Current:510A; Product Range:- RoHS Compliant: Yes

THYRISTOR DIODE MODULE 330A 1.6KV A73b; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:330A; On State RMS Current:510A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 88K1179
Product Name Thyristor Diode Module 330A 1.6Kv A73B; Scr Module Type Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T720N14TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details
Thyristors - 9056103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details
M50 Series High Surge Current Rectifiers - M5010015F - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Triacs - BTA12-800CW3G - 864818-BTA12-800CW3G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details