Semikron, Inc. Thyristor Diode Module; 1.8 V (Max.); 3600/3000 V (RMS); 0.9/0.45 K/W SKKT 27/16 E

Description
1.8 V (Max.) Threshold Voltage, 3600⁄3000 V (RMS) Isolation Voltage, Thyristor Diode Modules Heat transfer through Aluminium nitride ceramic isolated metal baseplate Hard soldered joints for high reliability UL recognized 0.9⁄0.45 K⁄W thermal resistance junction to case.
Datasheet
Description
1.8 V (Max.) Threshold Voltage, 3600⁄3000 V (RMS) Isolation Voltage, Thyristor Diode Modules Heat transfer through Aluminium nitride ceramic isolated metal baseplate Hard soldered joints for high reliability UL recognized 0.9⁄0.45 K⁄W thermal resistance junction to case.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor Diode Module; 1.8 V (Max.); 3600/3000 V (RMS); 0.9/0.45 K/W - 70098232 - Allied Electronics, Inc.
Fort Worth, TX, USA
Thyristor Diode Module; 1.8 V (Max.); 3600/3000 V (RMS); 0.9/0.45 K/W
70098232
Thyristor Diode Module; 1.8 V (Max.); 3600/3000 V (RMS); 0.9/0.45 K/W 70098232
1.8 V (Max.) Threshold Voltage, 3600⁄3000 V (RMS) Isolation Voltage, Thyristor Diode Modules Heat transfer through Aluminium nitride ceramic isolated metal baseplate Hard soldered joints for high reliability UL recognized 0.9⁄0.45 K⁄W thermal resistance junction to case.

1.8 V (Max.) Threshold Voltage, 3600⁄3000 V (RMS) Isolation Voltage, Thyristor Diode Modules

  • Heat transfer through Aluminium nitride ceramic isolated metal baseplate
  • Hard soldered joints for high reliability
  • UL recognized
    0.9⁄0.45 K⁄W thermal resistance junction to case.
Supplier's Site
Thyristor, 1.6 Kv, 150 Ma, 32 A, 50 A, Module, 7 Rohs Compliant Semikron - 55X3170 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 1.6 Kv, 150 Ma, 32 A, 50 A, Module, 7 Rohs Compliant Semikron
55X3170
Thyristor, 1.6 Kv, 150 Ma, 32 A, 50 A, Module, 7 Rohs Compliant Semikron 55X3170
Thyristor, 1.6 kV, 150 mA, 32 A, 50 A, Module, 7 RoHS Compliant: Yes

Thyristor, 1.6 kV, 150 mA, 32 A, 50 A, Module, 7 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number 70098232 55X3170
Product Name Thyristor Diode Module; 1.8 V (Max.); 3600/3000 V (RMS); 0.9/0.45 K/W Thyristor, 1.6 Kv, 150 Ma, 32 A, 50 A, Module, 7 Rohs Compliant Semikron
Thyristor Type Thyristor Surge Suppressor; Thyristor/Diode Module SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 1589037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1857DH1600 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Triacs - BCR8KM-14LC-A8#B00 - 913121-BCR8KM-14LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details