Semikron, Inc. Thyristor Module 250A, 1.6Kv, A 73B; Scr Module Type Semikron SKKT 250/16E

Description
THYRISTOR MODULE 250A, 1.6KV, A 73B; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:250A; On State RMS Current:420A; Product Range:- RoHS Compliant: Yes
Description
THYRISTOR MODULE 250A, 1.6KV, A 73B; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:250A; On State RMS Current:420A; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor Module 250A, 1.6Kv, A 73B; Scr Module Type Semikron - 63K6168 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Module 250A, 1.6Kv, A 73B; Scr Module Type Semikron
63K6168
Thyristor Module 250A, 1.6Kv, A 73B; Scr Module Type Semikron 63K6168
THYRISTOR MODULE 250A, 1.6KV, A 73B; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:250A; On State RMS Current:420A; Product Range:- RoHS Compliant: Yes

THYRISTOR MODULE 250A, 1.6KV, A 73B; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:250A; On State RMS Current:420A; Product Range:- RoHS Compliant: Yes

Supplier's Site
Thyristor Diode Module; 1.4 V (Max.); 3600/3000 V (RMS); 0.14/0.07 K/W - 70098212 - Allied Electronics, Inc.
Fort Worth, TX, USA
Thyristor Diode Module; 1.4 V (Max.); 3600/3000 V (RMS); 0.14/0.07 K/W
70098212
Thyristor Diode Module; 1.4 V (Max.); 3600/3000 V (RMS); 0.14/0.07 K/W 70098212
1.4 V (Max.) Threshold Voltage, 3600⁄3000 V (RMS) Voltage Isolation, Thyristor Diode Modules Heat transfer through Aluminium nitride ceramic isolated metal baseplate Precious metal pressure contacts for high reliability Thyristor with amplifying gate UL recognized 0.14⁄0.07 K⁄W thermal resistance junction to case.

1.4 V (Max.) Threshold Voltage, 3600⁄3000 V (RMS) Voltage Isolation, Thyristor Diode Modules

  • Heat transfer through Aluminium nitride ceramic isolated metal baseplate
  • Precious metal pressure contacts for high reliability
  • Thyristor with amplifying gate
  • UL recognized
    0.14⁄0.07 K⁄W thermal resistance junction to case.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Thyristors Thyristors
Product Number 63K6168 70098212
Product Name Thyristor Module 250A, 1.6Kv, A 73B; Scr Module Type Semikron Thyristor Diode Module; 1.4 V (Max.); 3600/3000 V (RMS); 0.14/0.07 K/W
Thyristor Type SCR Thyristor Surge Suppressor; Thyristor/Diode Module
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor Diode Module, Series, 1.8Kv Rohs Compliant Infineon - 82AH5106 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
M50 Series High Surge Current Rectifiers - M5010045 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 03P4J-T2-AZ - 853174-03P4J-T2-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 1832268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipont®1
Pin Count 9
View Details