Semikron, Inc. Thyristor Module, 60A, 1600V; Scr Module Type Semikron SKKH57/16E

Description
THYRISTOR MODULE, 60A, 1600V; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off-State Voltage, Vdrm:1.6kV; Gate Trigger Current Max, Igt:150mA; Current It av:50A; On State RMS Current IT(rms):95A; Peak Non Rep SurgeRoHS Compliant: Yes
Datasheet
Description
THYRISTOR MODULE, 60A, 1600V; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off-State Voltage, Vdrm:1.6kV; Gate Trigger Current Max, Igt:150mA; Current It av:50A; On State RMS Current IT(rms):95A; Peak Non Rep SurgeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor Module, 60A, 1600V; Scr Module Type Semikron - 96W3212 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Module, 60A, 1600V; Scr Module Type Semikron
96W3212
Thyristor Module, 60A, 1600V; Scr Module Type Semikron 96W3212
THYRISTOR MODULE, 60A, 1600V; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off-State Voltage, Vdrm:1.6kV; Gate Trigger Current Max, Igt:150mA; Current It av:50A; On State RMS Current IT(rms):95A; Peak Non Rep SurgeRoHS Compliant: Yes

THYRISTOR MODULE, 60A, 1600V; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off-State Voltage, Vdrm:1.6kV; Gate Trigger Current Max, Igt:150mA; Current It av:50A; On State RMS Current IT(rms):95A; Peak Non Rep SurgeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 96W3212
Product Name Thyristor Module, 60A, 1600V; Scr Module Type Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor Soft Starter Modules - STT800N18P55 - Infineon Technologies AG
Specs
Package Type BG-PS55A-1, BG-PS55-1
Standards and Certifications RoHS
View Details
Thyristors - 9056103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - L522F - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
3 suppliers
Triacs - BCR16KM-12LB-1#B00 - 913109-BCR16KM-12LB-1#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details