Semikron, Inc. Thyristor Diode Module; Scr Module Type Semikron SKKH 72/12E

Description
THYRISTOR DIODE MODULE; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:70A; On State RMS Current:125A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
Description
THYRISTOR DIODE MODULE; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:70A; On State RMS Current:125A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor Diode Module; Scr Module Type Semikron - 83F4907 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module; Scr Module Type Semikron
83F4907
Thyristor Diode Module; Scr Module Type Semikron 83F4907
THYRISTOR DIODE MODULE; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:70A; On State RMS Current:125A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

THYRISTOR DIODE MODULE; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:70A; On State RMS Current:125A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 83F4907
Product Name Thyristor Diode Module; Scr Module Type Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR20KM-12LB-AN#X6 - 913112-BCR20KM-12LB-AN#X6 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B573-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 659668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT270N16KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details