Semikron, Inc. Thyristor Diode Module 540A 1.6Kv A66A; Scr Module Type Semikron SKKH 500/16 E

Description
THYRISTOR DIODE MODULE 540A 1.6KV A66A; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:500A; On State RMS Current:920A; Product Range:-RoHS Compliant: Yes
Description
THYRISTOR DIODE MODULE 540A 1.6KV A66A; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:500A; On State RMS Current:920A; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor Diode Module 540A 1.6Kv A66A; Scr Module Type Semikron - 88K1176 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module 540A 1.6Kv A66A; Scr Module Type Semikron
88K1176
Thyristor Diode Module 540A 1.6Kv A66A; Scr Module Type Semikron 88K1176
THYRISTOR DIODE MODULE 540A 1.6KV A66A; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:500A; On State RMS Current:920A; Product Range:-RoHS Compliant: Yes

THYRISTOR DIODE MODULE 540A 1.6KV A66A; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:500A; On State RMS Current:920A; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 88K1176
Product Name Thyristor Diode Module 540A 1.6Kv A66A; Scr Module Type Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2251N70TOHXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AF
VDRM 8000 volts
View Details
SCRs - Single - MCR218-6G - 884396-MCR218-6G - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
B-2 and B-2T Series SCR/Diode Module - B612F2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details