Semikron, Inc. Thyristor Module, 1.8Kv, 156A; Scr Module Type Semikron SKKH 162/18 E

Description
THYRISTOR MODULE, 1.8KV, 156A; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off-State Voltage, Vdrm:1.8kV; Gate Trigger Current Max, Igt:150mA; Current It av:156A; On State RMS Current IT(rms):265A; Peak Non Rep RoHS Compliant: Yes
Datasheet
Description
THYRISTOR MODULE, 1.8KV, 156A; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off-State Voltage, Vdrm:1.8kV; Gate Trigger Current Max, Igt:150mA; Current It av:156A; On State RMS Current IT(rms):265A; Peak Non Rep RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor Module, 1.8Kv, 156A; Scr Module Type Semikron - 15AC8656 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Module, 1.8Kv, 156A; Scr Module Type Semikron
15AC8656
Thyristor Module, 1.8Kv, 156A; Scr Module Type Semikron 15AC8656
THYRISTOR MODULE, 1.8KV, 156A; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off-State Voltage, Vdrm:1.8kV; Gate Trigger Current Max, Igt:150mA; Current It av:156A; On State RMS Current IT(rms):265A; Peak Non Rep RoHS Compliant: Yes

THYRISTOR MODULE, 1.8KV, 156A; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off-State Voltage, Vdrm:1.8kV; Gate Trigger Current Max, Igt:150mA; Current It av:156A; On State RMS Current IT(rms):265A; Peak Non Rep RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 15AC8656
Product Name Thyristor Module, 1.8Kv, 156A; Scr Module Type Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - MAC12D - 925108-MAC12D - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220
View Details
Thyristors - 9056071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details
Thyristor Discs - T1901N80TOH - Infineon Technologies AG
Infineon Technologies AG
Specs
Package Type BG-T15035K-1
Standards and Certifications RoHS
VDRM 8000 volts
View Details
3 suppliers
B-2 and B-2T Series SCR/Diode Module - B622-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details