Semikron, Inc. Thyristor; Line; 160A On-State (Avg. Max.); 5400A; 250A IT(RMS); Semipack Case SKKH 162/16 E

Description
Thyristor; Line; 160A On-State (Avg. Max.); 5400A; 250A IT(RMS); Semipack Case
Description
Thyristor; Line; 160A On-State (Avg. Max.); 5400A; 250A IT(RMS); Semipack Case

Suppliers

Company
Product
Description
Supplier Links
Thyristor; Line; 160A On-State (Avg. Max.); 5400A; 250A IT(RMS); Semipack Case - 70098158 - Allied Electronics, Inc.
Fort Worth, TX, USA
Thyristor; Line; 160A On-State (Avg. Max.); 5400A; 250A IT(RMS); Semipack Case
70098158
Thyristor; Line; 160A On-State (Avg. Max.); 5400A; 250A IT(RMS); Semipack Case 70098158
Thyristor; Line; 160A On-State (Avg. Max.); 5400A; 250A IT(RMS); Semipack Case

Thyristor; Line; 160A On-State (Avg. Max.); 5400A; 250A IT(RMS); Semipack Case

Supplier's Site
Thyristor Module, 160A, 1.6Kv, A 21; Scr Module Type Semikron - 64K2277 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Module, 160A, 1.6Kv, A 21; Scr Module Type Semikron
64K2277
Thyristor Module, 160A, 1.6Kv, A 21; Scr Module Type Semikron 64K2277
THYRISTOR MODULE, 160A, 1.6KV, A 21; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:160A; On State RMS Current:250A; Product Range:- RoHS Compliant: Yes

THYRISTOR MODULE, 160A, 1.6KV, A 21; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:160A; On State RMS Current:250A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number 70098158 64K2277
Product Name Thyristor; Line; 160A On-State (Avg. Max.); 5400A; 250A IT(RMS); Semipack Case Thyristor Module, 160A, 1.6Kv, A 21; Scr Module Type Semikron
Thyristor Type Thyristor Surge Suppressor; Thyristor/Diode Module SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 1954611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B652SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optoisolators - Triac, SCR Output - FODM3021R1 - 872187-FODM3021R1 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details