THYRISTOR DIODE MOD, 130A 1.6KV A22; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:130A; On State RMS Current:220A; Product Range:- RoHS Compliant: Yes
Thyristor; Line; 130A On-State (Avg. Max.); 4700A; 220A IT(RMS); Semipack Case
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Thyristors | Thyristors |
| Product Number | 88K1172 | 70098157 |
| Product Name | Thyristor Diode Mod, 130A 1.6Kv A22; Scr Module Type Semikron | Thyristor; Line; 130A On-State (Avg. Max.); 4700A; 220A IT(RMS); Semipack Case |
| Thyristor Type | SCR | Thyristor Surge Suppressor; Thyristor/Diode Module |