Semikron, Inc. Igbt Module; Continuous Collector Current Semikron SKIM609GAL12E4

Description
IGBT Module; Continuous Collector Current:748A; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:800mV; Product Range:- RoHS Compliant: Yes
Description
IGBT Module; Continuous Collector Current:748A; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:800mV; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Igbt Module; Continuous Collector Current Semikron - 77R2507 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module; Continuous Collector Current Semikron
77R2507
Igbt Module; Continuous Collector Current Semikron 77R2507
IGBT Module; Continuous Collector Current:748A; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:800mV; Product Range:- RoHS Compliant: Yes

IGBT Module; Continuous Collector Current:748A; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:800mV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 77R2507
Product Name Igbt Module; Continuous Collector Current Semikron
TJ ? to 175 C (? to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete IGBT Modules With diode - W series (High speed) Model: FGW40N65WE - Fuji Electric Corp. of America
Specs
VCES 650 volts
IC(max) 40 amps
Switching Speed 20 kHz
View Details
IGBTs - Modules - FF100R12MT4 - 919070-FF100R12MT4 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT Module
View Details