Semikron, Inc. Igbt Module, Six, 600V, 641A; Continuous Collector Current Semikron SKIM606GD066HD

Description
IGBT MODULE, SIX, 600V, 641A; Continuous Collector Current:641A; Collector Emitter Saturation Voltage:1.45V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage Max:600V RoHS Compliant: Yes
Description
IGBT MODULE, SIX, 600V, 641A; Continuous Collector Current:641A; Collector Emitter Saturation Voltage:1.45V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage Max:600V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Igbt Module, Six, 600V, 641A; Continuous Collector Current Semikron - 77R2506 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module, Six, 600V, 641A; Continuous Collector Current Semikron
77R2506
Igbt Module, Six, 600V, 641A; Continuous Collector Current Semikron 77R2506
IGBT MODULE, SIX, 600V, 641A; Continuous Collector Current:641A; Collector Emitter Saturation Voltage:1.45V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage Max:600V RoHS Compliant: Yes

IGBT MODULE, SIX, 600V, 641A; Continuous Collector Current:641A; Collector Emitter Saturation Voltage:1.45V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage Max:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 77R2506
Product Name Igbt Module, Six, 600V, 641A; Continuous Collector Current Semikron
TJ ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBT - 119969632 - Radwell International
Fuji Electric Corp. of America
View Details
IGBTs - Single - AUIRGF66524D0 - 862676-AUIRGF66524D0 - Win Source Electronics
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3; TO-247AD
Features IGBT - 600 V 60 A 214 W Through Hole TO-247AD
View Details
 - AIKB40N65DF5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
6 suppliers