The SKiM 600GD126DLM is a six-pack Trench IGBT module designed for high-power applications, featuring a 1200 V collector-emitter voltage rating and a continuous collector current of 600 A. The module is mounted in a pressed-fit package and includes an integrated temperature sensor. It meets UL 94 V-0 flammability standard and is UL recognized under file no. E63532. The device is designed for use in motor drives and industrial power systems with a maximum operating temperature of 150 °C. The collector-emitter saturation voltage is 1.65 V at 25 °C with a nominal 600 A collector current.
IGBT MODULE, SIX, 1.2KV, 524A; Continuous Collector Current:524A; Collector Emitter Saturation Voltage:1.65V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 23X8915 |
| Product Name | Igbt Module, Six, 1.2Kv, 524A; Continuous Collector Current Semikron |
| TJ | ? to 150 C (? to 302 F) |