IGBT MODULE, QUAD, 650V, 256A; Continuous Collector Current:256A; Collector Emitter Saturation Voltage:1.45V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:650V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 79X3168 |
| Product Name | Igbt Module, Quad, 650V, 256A; Continuous Collector Current Semikron |
| TJ | ? to 125 C (? to 257 F) |