Semikron, Inc. Igbt, Module, 1.2Kv, 270A; Continuous Collector Current Semikron SKIM300GD126DL

Description
IGBT, MODULE, 1.2KV, 270A; Continuous Collector Current:270A; Collector Emitter Saturation Voltage:1.95V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
Description
IGBT, MODULE, 1.2KV, 270A; Continuous Collector Current:270A; Collector Emitter Saturation Voltage:1.95V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Igbt, Module, 1.2Kv, 270A; Continuous Collector Current Semikron - 86W0655 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Module, 1.2Kv, 270A; Continuous Collector Current Semikron
86W0655
Igbt, Module, 1.2Kv, 270A; Continuous Collector Current Semikron 86W0655
IGBT, MODULE, 1.2KV, 270A; Continuous Collector Current:270A; Collector Emitter Saturation Voltage:1.95V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

IGBT, MODULE, 1.2KV, 270A; Continuous Collector Current:270A; Collector Emitter Saturation Voltage:1.95V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 86W0655
Product Name Igbt, Module, 1.2Kv, 270A; Continuous Collector Current Semikron
TJ ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKW75N60CT - AIKW75N60CT - Infineon Technologies AG
Specs
VCE(on) 600 volts
Switching Speed 0.0 to 30 kHz
tr 36 ns
View Details
IGBTs - Single - RJP30L4DPE-00#J3 - 891796-RJP30L4DPE-00#J3 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
Igbt, Module, Dual N Channel, 1.7Kv, 900A; Continuous Collector Current Fuji Electric - 54W0212 - Newark, An Avnet Company
Specs
Polarity N-Channel
PD 4.15E6 milliwatts
TJ ? to 150 C (? to 302 F)
View Details