Semikron, Inc. Igbt Module, Six, 1.7Kv, 260A; Continuous Collector Current Semikron SKIM270GD176D

Description
IGBT MODULE, SIX, 1.7KV, 260A; Continuous Collector Current:260A; Collector Emitter Saturation Voltage:2V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.7kV RoHS Compliant: Yes
Description
IGBT MODULE, SIX, 1.7KV, 260A; Continuous Collector Current:260A; Collector Emitter Saturation Voltage:2V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.7kV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Igbt Module, Six, 1.7Kv, 260A; Continuous Collector Current Semikron - 27M9703 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module, Six, 1.7Kv, 260A; Continuous Collector Current Semikron
27M9703
Igbt Module, Six, 1.7Kv, 260A; Continuous Collector Current Semikron 27M9703
IGBT MODULE, SIX, 1.7KV, 260A; Continuous Collector Current:260A; Collector Emitter Saturation Voltage:2V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.7kV RoHS Compliant: Yes

IGBT MODULE, SIX, 1.7KV, 260A; Continuous Collector Current:260A; Collector Emitter Saturation Voltage:2V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.7kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 27M9703
Product Name Igbt Module, Six, 1.7Kv, 260A; Continuous Collector Current Semikron
TJ ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - 2074965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
IC(max) 300 amps
Package Type Module
View Details
IGBT Module - 111623254 - Radwell International
Fuji Electric Corp. of America
View Details
Single IGBTs - 448-AIGB40N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers