IGBT, MODULE, 600V, 125A, MINISKIIP-3; Continuous Collector Current:125A; Collector Emitter Saturation Voltage:2V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 86W0653 |
| Product Name | Igbt, Module, 600V, 125A, Miniskiip-3; Continuous Collector Current Semikron |
| TJ | ? to 150 C (? to 302 F) |