Semikron, Inc. Igbt, Module, 1.2Kv, 167A, Miniskiip-3; Continuous Collector Current Semikron SKIIP 39AC12T4V1

Description
IGBT, MODULE, 1.2KV, 167A, MINISKIIP-3; Continuous Collector Current:167A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Product Range:- RoHS Compliant: Yes
Description
IGBT, MODULE, 1.2KV, 167A, MINISKIIP-3; Continuous Collector Current:167A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Igbt, Module, 1.2Kv, 167A, Miniskiip-3; Continuous Collector Current Semikron - 77R2493 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Module, 1.2Kv, 167A, Miniskiip-3; Continuous Collector Current Semikron
77R2493
Igbt, Module, 1.2Kv, 167A, Miniskiip-3; Continuous Collector Current Semikron 77R2493
IGBT, MODULE, 1.2KV, 167A, MINISKIIP-3; Continuous Collector Current:167A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Product Range:- RoHS Compliant: Yes

IGBT, MODULE, 1.2KV, 167A, MINISKIIP-3; Continuous Collector Current:167A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 77R2493
Product Name Igbt, Module, 1.2Kv, 167A, Miniskiip-3; Continuous Collector Current Semikron
TJ ? to 175 C (? to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete IGBT Modules With diode - XS series (7th-Gen) Model: FGW30XS65C - Fuji Electric Corp. of America
Specs
VCES 650 volts
IC(max) 30 amps
Switching Speed 20 kHz
View Details
IGBTs - Single - IGW50N65F5 - 874427-IGW50N65F5 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
Discrete Semiconductor Products - Transistors - IGBTs - Modules - 1055272-DDB6U134N16RRBOSA1 - Win Source Electronics
Specs
VCES 1600 volts
TJ 150 C (302 F)
Package Type SOT3
View Details
4 suppliers