IGBT, MODULE, 1.2KV, 81A, MINISKIIP-3; Continuous Collector Current:81A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Press Fit; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 86W0651 |
| Product Name | Igbt, Module, 1.2Kv, 81A, Miniskiip-3; Continuous Collector Current Semikron |
| TJ | ? to 175 C (? to 347 F) |